ITT Cannon D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon DCMM21WA4PE

Description
COMBO 21WA4M PCB STR G50 ZINC
Request a Quote Datasheet
Description
COMBO 21WA4M PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMM21WA4PE - PEI-Genesis
Philadelphia, PA, United States
COMBO 21WA4M PCB STR G50 ZINC

COMBO 21WA4M PCB STR G50 ZINC

Buy Now
D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon - 01K3633 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
01K3633
D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon 01K3633
D-SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D D*MM Series; Insert Arrangement:DC-21WA4 ; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-21WA4; Product Range:Combo D D*MM Series; Insert Arrangement:DC-21WA4; No. of Signal Contacts:17Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMM21WA4PE 01K3633
Product Name D-Sub Comb Connector, Plug, Dc-21Wa4; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details
Coaxial Adapters - NAA19 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details