ITT Cannon D-Sub Connectors DCMC8X8SJA197

Description
COMBO 8W8F PCB RA C GF X TIN
Request a Quote Datasheet
Description
COMBO 8W8F PCB RA C GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMC8X8SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8F PCB RA C GF X TIN

COMBO 8W8F PCB RA C GF X TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMC8X8SJA197
D-Sub Connectors DCMC8X8SJA197
Connector

Connector

Buy Now
D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon - 01K3315 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon
01K3315
D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon 01K3315
D-SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Through Hole RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMC8X8SJA197 DCMC8X8SJA197 01K3315
Product Name D-Sub Connectors D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details