ITT Cannon D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon DCMC13C6SJA197

Description
COMBO 13W6F PCB RA C GF C TIN
Request a Quote Datasheet
Description
COMBO 13W6F PCB RA C GF C TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMC13C6SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W6F PCB RA C GF C TIN

COMBO 13W6F PCB RA C GF C TIN

Buy Now
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon - 01K3275 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
01K3275
D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon 01K3275
D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DC-13W6; Product Range:Combo D D*M Series; Insert Arrangement:DC-13W6; No. of Signal Contacts:7Contacts; Gender:Receptacle; No. of Power Positions:6; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMC13C6SJA197 01K3275
Product Name D-Sub Comb Connector, Rcpt, Dc-13W6; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products