ITT Cannon D-Sub Shell, Plug, Size Dc, Brass; No. Of Positions Itt Cannon DCMAY37PNMBK52F0

Description
D-SUB SHELL, PLUG, SIZE DC, BRASS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No
Description
D-SUB SHELL, PLUG, SIZE DC, BRASS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Plug, Size Dc, Brass; No. Of Positions Itt Cannon - 01K3226 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Dc, Brass; No. Of Positions Itt Cannon
01K3226
D-Sub Shell, Plug, Size Dc, Brass; No. Of Positions Itt Cannon 01K3226
D-SUB SHELL, PLUG, SIZE DC, BRASS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DC, BRASS; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K3226
Product Name D-Sub Shell, Plug, Size Dc, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details