ITT Cannon Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Itt Cannon DCMAM62SNMBK52

Description
HD D SUB CONNECTOR, RECEPTACLE, 62POS; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
HD D SUB CONNECTOR, RECEPTACLE, 62POS; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Itt Cannon - 89W3513 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Itt Cannon
89W3513
Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Itt Cannon 89W3513
HD D SUB CONNECTOR, RECEPTACLE, 62POS; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

HD D SUB CONNECTOR, RECEPTACLE, 62POS; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W3513
Product Name Hd D Sub Connector, Receptacle, 62Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products