ITT Cannon D-Sub Connectors DCMAM37SA101

Description
DSUB 37F CRIMP G50 CAD
Request a Quote Datasheet
Description
DSUB 37F CRIMP G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMAM37SA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F CRIMP G50 CAD

DSUB 37F CRIMP G50 CAD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMAM37SA101
D-Sub Connectors DCMAM37SA101
Connector

Connector

Buy Now
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon - 01K3197 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
01K3197
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon 01K3197
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMAM37SA101 DCMAM37SA101 01K3197
Product Name D-Sub Connectors D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers