ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCMAM37S

Description
DSUB 37F CRIMP G50 ZINC
Request a Quote
Description
DSUB 37F CRIMP G50 ZINC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMAM37S - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F CRIMP G50 ZINC

DSUB 37F CRIMP G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DCMAM37S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCMAM37S
Connectors I/O - D-Sub & D-Ribbon DCMAM37S
D-SUB RECP 37C SKT

D-SUB RECP 37C SKT

Buy Now
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon - 94B1203 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
94B1203
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon 94B1203
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMAM37S DCMAM37S 94B1203
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCN-FHCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
D Sub Connectors - 1223044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details