ITT Cannon Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon DCMA62SNMBK52

Description
HD D SUB CONNECTOR, RECEPTACLE, 62 POSITION; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Description
HD D SUB CONNECTOR, RECEPTACLE, 62 POSITION; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon - 01K3273 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon
01K3273
Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon 01K3273
HD D SUB CONNECTOR, RECEPTACLE, 62 POSITION; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

HD D SUB CONNECTOR, RECEPTACLE, 62 POSITION; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K3273
Product Name Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
UHF Female to Double Banana Plug, Adapter - 9412 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details