ITT Cannon D-Sub Shell, Plug, Size Dc, Brass; No. Of Positions Itt Cannon DCMA62PNMBK47F0

Description
D-SUB SHELL, PLUG, SIZE DC, BRASS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
D-SUB SHELL, PLUG, SIZE DC, BRASS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Plug, Size Dc, Brass; No. Of Positions Itt Cannon - 25K2107 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Dc, Brass; No. Of Positions Itt Cannon
25K2107
D-Sub Shell, Plug, Size Dc, Brass; No. Of Positions Itt Cannon 25K2107
D-SUB SHELL, PLUG, SIZE DC, BRASS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

D-SUB SHELL, PLUG, SIZE DC, BRASS; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25K2107
Product Name D-Sub Shell, Plug, Size Dc, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details