The D Sub Comb Connector, part number DCM-8X8SNA197, is designed for applications requiring a mixed layout with both signal and power contacts. It features a contact arrangement of 8X8, accommodating 0 size 20 contacts and 8 size 8 contacts. The connector supports a wire gauge range of AWG 8-26 and has a maximum current rating of 7.5 A for signal contacts and 5 A for size 8 contacts. It is rated for 50 mating cycles and has a dielectric withstanding voltage of 500 VAC at sea level. The operating temperature range is from -55°C to +125°C. The connector's shell is made of steel with a pure tin over nickel finish, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The contact material is copper alloy with a gold flash finish, and it utilizes a straight PCB US footprint for mounting. This product is RoHS compliant and suitable for various industrial applications.
COMBO 8W8F PCB STR X TIN
D SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Through Hole RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DCM8X8SNA197 | ITT Cannon DCM8X8SNA197 | 01K4134 |
| Product Name | D-Sub Connectors | D Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |