ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DCM8W8PK87

Description
COMBO 8W8M SOD TIN
Request a Quote Datasheet
Description
COMBO 8W8M SOD TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - DCM8W8PK87 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
DCM8W8PK87
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DCM8W8PK87
COMBO 8W8M SOD TIN

COMBO 8W8M SOD TIN

Buy Now
 - ITT Cannon DCM8W8PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M SOD TIN

COMBO 8W8M SOD TIN

Buy Now
Connector, D Sub Combo, Plug, 8 Position; Product Range Itt Cannon - 51R5877 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Combo, Plug, 8 Position; Product Range Itt Cannon
51R5877
Connector, D Sub Combo, Plug, 8 Position; Product Range Itt Cannon 51R5877
CONNECTOR, D SUB COMBO, PLUG, 8 POSITION; Product Range:680M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

CONNECTOR, D SUB COMBO, PLUG, 8 POSITION; Product Range:680M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCM8W8PK87 ITT Cannon DCM8W8PK87 51R5877
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd Connector, D Sub Combo, Plug, 8 Position; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details