ITT Cannon D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon DCM8H8PN

Description
COMBO 8W8M SOD H ZINC
Request a Quote Datasheet
Description
COMBO 8W8M SOD H ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM8H8PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M SOD H ZINC

COMBO 8W8M SOD H ZINC

Buy Now
D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon - 78X4195 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
78X4195
D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon 78X4195
D SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM8H8PN 78X4195
Product Name D Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N 90° Plug - 150111 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details