ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCM37P

Description
D-SUB CONNECTOR D*M SERIES
Request a Quote Datasheet
Description
D-SUB CONNECTOR D*M SERIES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DCM37P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCM37P
Connectors I/O - D-Sub & D-Ribbon DCM37P
D-SUB CONNECTOR D*M SERIES

D-SUB CONNECTOR D*M SERIES

Buy Now
 - ITT Cannon DCM37P - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M SOD GF ZINC

DSUB 37M SOD GF ZINC

Buy Now
Connector, Std D Sub, Plug, 37 Position; No. Of Contacts Itt Cannon - 01K4043 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Std D Sub, Plug, 37 Position; No. Of Contacts Itt Cannon
01K4043
Connector, Std D Sub, Plug, 37 Position; No. Of Contacts Itt Cannon 01K4043
CONNECTOR, STD D SUB, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:DCM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

CONNECTOR, STD D SUB, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:DCM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCM37P ITT Cannon DCM37P 01K4043
Product Name Connectors I/O - D-Sub & D-Ribbon Connector, Std D Sub, Plug, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1377G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details