ITT Cannon D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon DCM27W2PA191

Description
COMBO 27W2M SOD G30 ZINC
Request a Quote Datasheet
Description
COMBO 27W2M SOD G30 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM27W2PA191 - PEI-Genesis
Philadelphia, PA, United States
COMBO 27W2M SOD G30 ZINC

COMBO 27W2M SOD G30 ZINC

Buy Now
D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon - 01K4028 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon
01K4028
D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon 01K4028
D SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM27W2PA191 01K4028
Product Name D Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T20F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - J237B6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details