STAMPED PIN D-SubMINIATURE, D-Sub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 26 Socket, 30 microinch Gold, UNC4-40 Threaded Front Jackscrew, Ground Tab without board lock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Connector, part number 17EBH026SCH110
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, High Density,Hi
Connector
Dsub, Stamped Signal 3A, High Density,High Temp, Right Angle PCB Thru Hole, FP=8.89mm (.350"), 26 Socket, 30 microinch Gold, UNC4-40 Threaded Front Jackscrew, Ground Tab without board lock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17EBH026SAM210 | 17EBH026SAM210-ND | 17EBH026SAM210 | 17EBH026SAM210 | 01M3370 |
| Product Name | STAMPED PIN D-SubMINIATURE | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, High Density,high Temp, Right Angle Pcb Thru Hole, Fp=8.89Mm (.350"), 26 Socket, 30 Microinch Gold, Unc4-40 Threaded Front Jackscrew, Ground Tab Without Board Lock / Tray A... | |
| Connector Type | D-Sub Connector; Micro Connector and Nano Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Gender | Female / Jack | ||||
| Geometry | Right Angle | Right Angle | |||
| Termination | PCB Mount | ||||
| Category | D-Sub Connector |