ITT Cannon D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon DCM25W3PM

Description
COMBO 25W3M PCB STR GF ZINC
Request a Quote Datasheet
Description
COMBO 25W3M PCB STR GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM25W3PM - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3M PCB STR GF ZINC

COMBO 25W3M PCB STR GF ZINC

Buy Now
D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon - 27W2918 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
27W2918
D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon 27W2918
D SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM25W3PM 27W2918
Product Name D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308345-8 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers
Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors - 1380520-1368-2 - Win Source Electronics
Specs
Termination Swage
Mounting Through Hole
View Details
3 suppliers
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details