ITT Cannon D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon DCM25W3PC

Description
COMBO 25W3M PCB RA GF ZINC
Request a Quote Datasheet
Description
COMBO 25W3M PCB RA GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCM25W3PC - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3M PCB RA GF ZINC

COMBO 25W3M PCB RA GF ZINC

Buy Now
D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon - 01K4005 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
01K4005
D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon 01K4005
D SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCM25W3PC 01K4005
Product Name D Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products