ITT Cannon D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon DCE37P-F179

Description
DSUB 37M WW2 E GF ZINC
Request a Quote Datasheet
Description
DSUB 37M WW2 E GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCE37P-F179 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M WW2 E GF ZINC

DSUB 37M WW2 E GF ZINC

Buy Now
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon - 01K3132 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
01K3132
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon 01K3132
D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Wire Wrap; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Wire Wrap; D Sub Shell Size:DC; Product Range:Original D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCE37P-F179 01K3132
Product Name D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details