ITT Cannon Connector, D-Shell, Receptacle, 37 Position; No. Of Contacts Itt Cannon DCC37S

Description
CONNECTOR, D-SHELL, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No
Description
CONNECTOR, D-SHELL, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The ITT Cannon D-Shell Receptacle Connector, part number 01K3129, features a 37-position configuration with crimp contact termination. It is designed for use in various applications, including printed circuit boards. The connector body is constructed from steel, providing durability and strength. The contacts are made from copper alloy with a gold over nickel finish, ensuring reliable electrical performance. The connector operates within a temperature range of -55°C to +120°C and has a dielectric withstanding voltage of 1250 VAC at sea level. This connector is suitable for applications requiring a robust and reliable connection in environments where space is a consideration.

Datasheet Summary
Powered by GS/AI

The ITT Cannon D-Shell Receptacle Connector, part number 01K3129, features a 37-position configuration with crimp contact termination. It is designed for use in various applications, including printed circuit boards. The connector body is constructed from steel, providing durability and strength. The contacts are made from copper alloy with a gold over nickel finish, ensuring reliable electrical performance. The connector operates within a temperature range of -55°C to +120°C and has a dielectric withstanding voltage of 1250 VAC at sea level. This connector is suitable for applications requiring a robust and reliable connection in environments where space is a consideration.

Suppliers

Company
Product
Description
Supplier Links
Connector, D-Shell, Receptacle, 37 Position; No. Of Contacts Itt Cannon - 01K3129 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D-Shell, Receptacle, 37 Position; No. Of Contacts Itt Cannon
01K3129
Connector, D-Shell, Receptacle, 37 Position; No. Of Contacts Itt Cannon 01K3129
CONNECTOR, D-SHELL, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

CONNECTOR, D-SHELL, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K3129
Product Name Connector, D-Shell, Receptacle, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Isolated Ground Bulkhead Receptacle - 9232 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
BNC (M) R/A Connector for RG316 Cable - ET-BMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3335-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details