ITT Cannon Backshell, D-Sub, Dc, Carbon Steel; Product Range Itt Cannon DC19678-3

Description
BACKSHELL, D-SUB, DC, CARBON STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D-SUB, DC, CARBON STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D-Sub, Dc, Carbon Steel; Product Range Itt Cannon - 39C7121 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D-Sub, Dc, Carbon Steel; Product Range Itt Cannon
39C7121
Backshell, D-Sub, Dc, Carbon Steel; Product Range Itt Cannon 39C7121
BACKSHELL, D-SUB, DC, CARBON STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: Yes

BACKSHELL, D-SUB, DC, CARBON STEEL; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39C7121
Product Name Backshell, D-Sub, Dc, Carbon Steel; Product Range Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.14 inch (29 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details