ITT Cannon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon DBUR25P

Description
DSUB 25M CRIMP R GF ZINC
Request a Quote Datasheet
Description
DSUB 25M CRIMP R GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBUR25P - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M CRIMP R GF ZINC

DSUB 25M CRIMP R GF ZINC

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 01K3005 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
01K3005
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 01K3005
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*U Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBUR25P 01K3005
Product Name D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products