ITT Cannon D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon DBU25SA183F0

Description
D-SUB SHELL, RECEPTACLE, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*U Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
D-SUB SHELL, RECEPTACLE, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*U Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon - 48M4550 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon
48M4550
D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon 48M4550
D-SUB SHELL, RECEPTACLE, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*U Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:D*U Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 48M4550
Product Name D-Sub Shell, Receptacle, Size Db, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details