ITT Cannon D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon DBMZ17X2SNA197

Description
COMBO 17W2F PCB STR Z GF X TIN
Request a Quote Datasheet
Description
COMBO 17W2F PCB STR Z GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMZ17X2SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2F PCB STR Z GF X TIN

COMBO 17W2F PCB STR Z GF X TIN

Buy Now
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon - 01K2711 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon
01K2711
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon 01K2711
D SUB COMB CONNECTOR, RCPT, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMZ17X2SNA197 01K2711
Product Name D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products