ITT Cannon D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon DBMZ13H3PNK127

Description
COMBO 13W3M PCB STR Z G30 H TI
Request a Quote Datasheet
Description
COMBO 13W3M PCB STR Z G30 H TI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMZ13H3PNK127 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3M PCB STR Z G30 H TI

COMBO 13W3M PCB STR Z G30 H TI

Buy Now
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon - 31K0555 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
31K0555
D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon 31K0555
D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMZ13H3PNK127 31K0555
Product Name D Sub Comb Connector, Plug, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products