ITT Cannon D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon DBMR17W2SK52

Description
COMBO 17W2F SOD R G50 AU NMB
Request a Quote Datasheet
Description
COMBO 17W2F SOD R G50 AU NMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMR17W2SK52 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2F SOD R G50 AU NMB

COMBO 17W2F SOD R G50 AU NMB

Buy Now
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon - 01K2616 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon
01K2616
D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon 01K2616
D SUB COMB CONNECTOR, RCPT, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMR17W2SK52 01K2616
Product Name D Sub Comb Connector, Rcpt, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details