ITT Cannon D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon DBMN21X1SNA197

Description
COMBO 21W1F PCB STR N GF X TIN
Request a Quote Datasheet
Description
COMBO 21W1F PCB STR N GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMN21X1SNA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1F PCB STR N GF X TIN

COMBO 21W1F PCB STR N GF X TIN

Buy Now
D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon - 01K2542 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon
01K2542
D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon 01K2542
D SUB COMB CONNECTOR, RCPT, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

D SUB COMB CONNECTOR, RCPT, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMN21X1SNA197 01K2542
Product Name D Sub Comb Connector, Rcpt, Db-21W1; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers