The D Sub Comb Connector, part number DBMN-13W3SNA197, is a receptacle connector from the Combo D series by Cannon. It features a contact arrangement of 13W3, which includes 10 signal contacts of size 20 and 3 empty size 8 cavities. The connector supports a wire gauge range of AWG 8-26 and has a current rating of 7.5 A maximum for signal contacts. It is designed for a mating cycle life of 50 cycles and can withstand a dielectric voltage of 500 VAC at sea level. Constructed with a steel shell that has a pure tin over nickel finish, the connector is built to endure harsh environments, evidenced by its 20-hour salt spray test. The insulator is made from thermoplastic (type PCT UL 94V-0) and is colored black. The connector operates effectively within a temperature range of -55°C to +125°C. It features straight PCB contacts with a gold flash finish and is mounted using a .300" (7.6mm) standoff with a 4-40 screwlock and boardlock. This product is RoHS compliant, making it suitable for environmentally conscious designs.
COMBO 13W3F PCB STR N GF TIN
D SUB COMB CONNECTOR, RCPT, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMN13W3SNA197 | 01K2534 |
| Product Name | D Sub Comb Connector, Rcpt, Db-13W3; Product Range Itt Cannon | |
| Termination | Through Hole |