ITT Cannon D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon DBMMZ9H4SNA101

Description
COMBO 9W4F PCB STR Z G50 H CAD
Request a Quote
Description
COMBO 9W4F PCB STR Z G50 H CAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMZ9H4SNA101 - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F PCB STR Z G50 H CAD

COMBO 9W4F PCB STR Z G50 H CAD

Buy Now
D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon - 34K3218 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon
34K3218
D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon 34K3218
D SUB COMB CONNECTOR, RCPT, DB-9W4; Product Range:Combo D D*MM Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMB CONNECTOR, RCPT, DB-9W4; Product Range:Combo D D*MM Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMZ9H4SNA101 34K3218
Product Name D Sub Comb Connector, Rcpt, Db-9W4; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector/Terminal/Pin - 88328395 - Radwell International
Specs
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
Module connector - PAML-MK-90-HP3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details