ITT Cannon D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon DBMMP5H5PJ

Description
COMBO 5W5M PCB RA P G50 H ZINC
Request a Quote Datasheet
Description
COMBO 5W5M PCB RA P G50 H ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMP5H5PJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5M PCB RA P G50 H ZINC

COMBO 5W5M PCB RA P G50 H ZINC

Buy Now
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon - 01K2308 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
01K2308
D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon 01K2308
D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMB CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*MM Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMP5H5PJ 01K2308
Product Name D Sub Comb Connector, Plug, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MB-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details