ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DBMMN5H5PN

Description
COMBO 5W5M PCB STR N G50 H ZIN
Request a Quote Datasheet
Description
COMBO 5W5M PCB STR N G50 H ZIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - DBMMN5H5PN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
DBMMN5H5PN
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DBMMN5H5PN
COMBO 5W5M PCB STR N G50 H ZIN

COMBO 5W5M PCB STR N G50 H ZIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBMMN5H5PN
D-Sub Connectors DBMMN5H5PN
Connector

Connector

Buy Now
 - ITT Cannon DBMMN5H5PN - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5M PCB STR N G50 H ZIN

COMBO 5W5M PCB STR N G50 H ZIN

Buy Now
D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon - 25K2024 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon
25K2024
D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon 25K2024
D SUB COMBO CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMMN5H5PN DBMMN5H5PN ITT Cannon DBMMN5H5PN 25K2024
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D-Sub Connectors D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details