ITT Cannon D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon DBMMK17W2S

Description
COMBO 17W2F SOD K G50 ZINC
Request a Quote
Description
COMBO 17W2F SOD K G50 ZINC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DB-17W2 (part number 01K2270) from ITT Cannon is designed for applications requiring a combination of signal, power, and coaxial connections in a compact form factor. This connector supports up to 15 signal contacts and 2 power positions, with a current rating of 7.5 A for signal contacts and up to 40 A for power connections. It features a temperature rating of -55°C to 125°C and is capable of withstanding dielectric voltages of 1250 VAC for signal contacts and 1000 VAC for coaxial contacts. The connector is constructed with a carbon steel shell and offers various finishes, including tin-nickel and chromate/zinc options. It is compatible with PCB thicknesses up to 3.2 mm and can be configured with vertical standoffs or 90° brackets. The design minimizes electromagnetic interference (EMI) and radio frequency interference (RFI) by integrating multiple interconnect types into a single shielded unit, making it suitable for video coaxial transmission, RF and telecom applications, and high-voltage environments up to 2800 VAC. Engineers should consider this connector for projects that require reliable performance in demanding conditions while optimizing space and reducing the number of I/O interfaces.

Datasheet Summary
Powered by GS/AI

The D Sub Combo Connector, Receptacle, DB-17W2 (part number 01K2270) from ITT Cannon is designed for applications requiring a combination of signal, power, and coaxial connections in a compact form factor. This connector supports up to 15 signal contacts and 2 power positions, with a current rating of 7.5 A for signal contacts and up to 40 A for power connections. It features a temperature rating of -55°C to 125°C and is capable of withstanding dielectric voltages of 1250 VAC for signal contacts and 1000 VAC for coaxial contacts. The connector is constructed with a carbon steel shell and offers various finishes, including tin-nickel and chromate/zinc options. It is compatible with PCB thicknesses up to 3.2 mm and can be configured with vertical standoffs or 90° brackets. The design minimizes electromagnetic interference (EMI) and radio frequency interference (RFI) by integrating multiple interconnect types into a single shielded unit, making it suitable for video coaxial transmission, RF and telecom applications, and high-voltage environments up to 2800 VAC. Engineers should consider this connector for projects that require reliable performance in demanding conditions while optimizing space and reducing the number of I/O interfaces.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMK17W2S - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2F SOD K G50 ZINC

COMBO 17W2F SOD K G50 ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon - 01K2270 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
01K2270
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon 01K2270
D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMK17W2S 01K2270
Product Name D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products