ITT Cannon D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon DBMMG17H2PJK87

Description
COMBO 17W2M PCB RA G G50 H TIN
Request a Quote
Description
COMBO 17W2M PCB RA G G50 H TIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMG17H2PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2M PCB RA G G50 H TIN

COMBO 17W2M PCB RA G G50 H TIN

Buy Now
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon - 15M8969 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
15M8969
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon 15M8969
D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMG17H2PJK87 15M8969
Product Name D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 032-0155-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Turret Connectors - 36-1510-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers