ITT Cannon D-Sub Connectors DBMMC5X5SJ

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DBMMC5X5SJ
D-Sub Connectors DBMMC5X5SJ
Connector

Connector

Buy Now
 - ITT Cannon DBMMC5X5SJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5F PCB RA C G50 X ZINC

COMBO 5W5F PCB RA C G50 X ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon - 01K2190 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
01K2190
D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon 01K2190
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMMC5X5SJ ITT Cannon DBMMC5X5SJ 01K2190
Product Name D-Sub Connectors D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NALCLC - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details