ITT Cannon D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon DBMMC17H2PJ

Description
COMBO 17W2M PCB RA C G50 H ZIN
Request a Quote Datasheet
Description
COMBO 17W2M PCB RA C G50 H ZIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMMC17H2PJ - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2M PCB RA C G50 H ZIN

COMBO 17W2M PCB RA C G50 H ZIN

Buy Now
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon - 15R8853 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
15R8853
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon 15R8853
D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMMC17H2PJ 15R8853
Product Name D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Modular Connectors / Ethernet Connectors - 101T05 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 5
View Details