ITT Cannon Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DBMM25SM

Description
DSUB 25 F PCB STR G50 ZINC
Request a Quote Datasheet
Description
DSUB 25 F PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd - DBMM25SM - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd
DBMM25SM
Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd DBMM25SM
DSUB 25 F PCB STR G50 ZINC

DSUB 25 F PCB STR G50 ZINC

Buy Now
 - ITT Cannon DBMM25SM - PEI-Genesis
Philadelphia, PA, United States
DSUB 25F PCB STR G50 ZINC

DSUB 25F PCB STR G50 ZINC

Buy Now
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon - 01K2487 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon
01K2487
D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon 01K2487
D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 25 POSITION; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet
Conn D-Sub Rcp 25 Pos Sldr St Th 25Term Rohs Compliant Itt Cannon - 95AC9291 - Newark, An Avnet Company
Chicago, IL, United States
Conn D-Sub Rcp 25 Pos Sldr St Th 25Term Rohs Compliant Itt Cannon
95AC9291
Conn D-Sub Rcp 25 Pos Sldr St Th 25Term Rohs Compliant Itt Cannon 95AC9291
CONN D-SUB RCP 25 POS SLDR ST TH 25TERM ROHS COMPLIANT: NO

CONN D-SUB RCP 25 POS SLDR ST TH 25TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMM25SM ITT Cannon DBMM25SM 01K2487 95AC9291
Product Name Connectors Mil-Qualified, Rectangular (D, Micro-D), Ass'd D Sub Connector, Receptacle, 25 Position; No. Of Contacts Itt Cannon Conn D-Sub Rcp 25 Pos Sldr St Th 25Term Rohs Compliant Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers