ITT Cannon Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBMM25PD

Description
DSUB 25 M PCB R/A G50 ZINC
Request a Quote Datasheet
Description
DSUB 25 M PCB R/A G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout - DBMM25PD - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout
DBMM25PD
Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout DBMM25PD
DSUB 25 M PCB R/A G50 ZINC

DSUB 25 M PCB R/A G50 ZINC

Buy Now
 - ITT Cannon DBMM25PD - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M PCB RA G50 ZINC

DSUB 25M PCB RA G50 ZINC

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 95B8487 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
95B8487
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 95B8487
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBMM25PD ITT Cannon DBMM25PD 95B8487
Product Name Connectors I/O - D-Sub & D-Ribbon, Power/Mixed Layout D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA Straight Plug - 110580 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Voltage Rating 335 volts
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
STAMPED PIN D-SubMINIATURE - 17EHD015SAM230 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers