The D Sub Connector, Plug, 25 Position (part number DBMM25PAK87) is designed for high reliability in various applications. It features 25 contacts of size 20 and supports wire gauges ranging from AWG 20 to 28. The connector is rated for a maximum current of 7.5 A and has a contact resistance of 7.5 milli Ohm maximum. It can withstand a dielectric voltage of 1000 VAC at sea level and is capable of enduring 500 mating cycles. Constructed with a steel shell finished in pure tin over nickel, the connector is designed to operate within a temperature range of -55°C to +150°C. The insulator is made from thermoplastic (type PCT UL 94V-0) and is black in color. The contact type is right-angled solder, made from copper alloy with a gold over nickel finish, adhering to Performance Class 2 standards. The connector also meets salt spray test requirements for 48 hours, ensuring durability in harsh environments.
DSUB 25M PCB RA G50 TIN
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMM25PAK87 | 06W6353 |
| Product Name | D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |