ITT Cannon D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon DBMM17W2SE

Description
COMBO 17W2F PCB STR G50 ZINC
Request a Quote Datasheet
Description
COMBO 17W2F PCB STR G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMM17W2SE - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2F PCB STR G50 ZINC

COMBO 17W2F PCB STR G50 ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon - 01K2405 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
01K2405
D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon 01K2405
D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMM17W2SE 01K2405
Product Name D Sub Combo Connector, Receptacle, Db-17W2; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connectors - 1300G5 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
3 suppliers