COMBO 9W4M SOD K GF TIN
D SUB COMBO CONNECTOR, PLUG, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:4; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DBMK9W4PK87 | ITT Cannon DBMK9W4PK87 | 01K2181 |
| Product Name | D-Sub Connectors | D Sub Combo Connector, Plug, Db-9W4; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector |