ITT Cannon D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon DBMG5X5PJK87

Description
COMBO 5W5M PCB RA G GF X TIN
Request a Quote
Description
COMBO 5W5M PCB RA G GF X TIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMG5X5PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 5W5M PCB RA G GF X TIN

COMBO 5W5M PCB RA G GF X TIN

Buy Now
D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon - 01K2158 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon
01K2158
D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon 01K2158
D SUB COMBO CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMG5X5PJK87 01K2158
Product Name D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-465-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details