COMBO 5W5M PCB STR G G30 H TIN
D SUB COMBO CONNECTOR, PLUG, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMG5H5PJK127 | 12P5257 |
| Product Name | D Sub Combo Connector, Plug, Db-5W5; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |