ITT Cannon D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon DBMF9W4S

Description
COMBO 9W4F SOD F GF ZINC
Request a Quote Datasheet
Description
COMBO 9W4F SOD F GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMF9W4S - PEI-Genesis
Philadelphia, PA, United States
COMBO 9W4F SOD F GF ZINC

COMBO 9W4F SOD F GF ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon - 01K2137 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
01K2137
D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon 01K2137
D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-9W4; Product Range:Combo D D*M Series; Insert Arrangement:DB-9W4; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:4; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMF9W4S 01K2137
Product Name D Sub Combo Connector, Receptacle, Db-9W4; Product Range Itt Cannon
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Angled plug socket - SIE-WD-TR - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 250 volts
View Details