ITT Cannon D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon DBMF21W1SR

Description
COMBO 21W1F PCB RA F GF ZINC
Request a Quote Datasheet
Description
COMBO 21W1F PCB RA F GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMF21W1SR - PEI-Genesis
Philadelphia, PA, United States
COMBO 21W1F PCB RA F GF ZINC

COMBO 21W1F PCB RA F GF ZINC

Buy Now
D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon - 17X8633 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon
17X8633
D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon 17X8633
D SUB COMBO CONNECTOR, RECEPTACLE, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: No

D SUB COMBO CONNECTOR, RECEPTACLE, DB-21W1; Product Range:Combo D D*M Series; Insert Arrangement:DB-21W1; No. of Signal Contacts:20Contacts; Gender:Receptacle; No. of Power Positions:1; Contact Termination Type:Through Hole RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMF21W1SR 17X8633
Product Name D Sub Combo Connector, Receptacle, Db-21W1; Product Range Itt Cannon
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Plugs and Receptacles - 486-3-101-786-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers