ITT Cannon D-Sub Connectors DBME13W3PK87

Description
COMBO 13W3M SOD E GF TIN
Request a Quote Datasheet
Description
COMBO 13W3M SOD E GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBME13W3PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 13W3M SOD E GF TIN

COMBO 13W3M SOD E GF TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DBME13W3PK87
D-Sub Connectors DBME13W3PK87
Connector

Connector

Buy Now
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon - 30C2114 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon
30C2114
D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon 30C2114
D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-13W3; Product Range:Combo D D*M Series; Insert Arrangement:DB-13W3; No. of Signal Contacts:10Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBME13W3PK87 DBME13W3PK87 30C2114
Product Name D-Sub Connectors D Sub Combo Connector, Plug, Db-13W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - A127739-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 37.5°
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2418-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details