The D Sub Combo Connector, Receptacle, DB-5W5, part number DBMD-5H5S-J, is designed for mixed layouts in the Combo D series by Cannon. It accommodates wire gauges ranging from AWG 8 to 26 and supports up to 50 mating cycles. The connector features a contact arrangement of 5H5, with 0 contacts of size 20 and 5 contacts of size 8. It has a dielectric withstanding voltage of 500 VAC at sea level and a maximum current rating of 7.5 A for signal contacts and 40 A for size 8 contacts. The connector's contact resistance is limited to 10 milli Ohm, and it operates within a temperature range of -55°C to +125°C. It has passed a 20-hour salt spray test, ensuring durability in harsh environments. The shell is made of steel with a yellow chromate finish over zinc, while the insulator is thermoplastic (type PCT, UL 94V-0) in black. The connector is designed with a right-angle US footprint and is mounted using a 90° metal bracket with 4-40 fasteners and screwlocks.
COMBO 5W5F PCB RA D GF H ZINC
D SUB COMBO CONNECTOR, RECEPTACLE, DB-5W5; Product Range:Combo D D*M Series; Insert Arrangement:DB-5W5; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DBMD5H5SJ | 64R8522 |
| Product Name | D Sub Combo Connector, Receptacle, Db-5W5; Product Range Itt Cannon | |
| Termination | Through Hole |