ITT Cannon D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon DBMC17C2PJK87

Description
COMBO 17W2M PCB RA C GF C TIN
Request a Quote Datasheet
Description
COMBO 17W2M PCB RA C GF C TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMC17C2PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W2M PCB RA C GF C TIN

COMBO 17W2M PCB RA C GF C TIN

Buy Now
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon - 01K2003 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
01K2003
D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon 01K2003
D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

D SUB COMBO CONNECTOR, PLUG, DB-17W2; Product Range:Combo D D*M Series; Insert Arrangement:DB-17W2; No. of Signal Contacts:15Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMC17C2PJK87 01K2003
Product Name D Sub Combo Connector, Plug, Db-17W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products