ITT Cannon D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon DBMAME44S

Description
DSUB 44F CRIMP E G50 ZINC
Request a Quote Datasheet
Description
DSUB 44F CRIMP E G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMAME44S - PEI-Genesis
Philadelphia, PA, United States
DSUB 44F CRIMP E G50 ZINC

DSUB 44F CRIMP E G50 ZINC

Buy Now
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon - 01K1857 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon
01K1857
D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon 01K1857
D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

D SUB HD CONNECTOR, RECEPTACLE, 44 POSITION; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMAME44S 01K1857
Product Name D Sub Hd Connector, Receptacle, 44 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1217339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details