DBMAM44PA101F0 -- HD D-SUB SHELL, PLUG, SIZE DB, STEEL; NO. OF POSITIONS ITT CANNON
ITT CannonHd D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt CannonDBMAM44PA101F0
Description
HD D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:44Position
s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Newark, An Avnet Company
Done
Datasheet
Description
HD D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:44Position
s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Hd D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon
96M2585
Hd D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon
96M2585
HD D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:44Position
s; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
HD D-SUB SHELL, PLUG, SIZE DB, STEEL; No. of Positions:44Positions; Connector Type:High Density D Sub; Connector Shell Size:DB; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Bearing Rings, Housings, and Flanges
Product Number
96M2585
Product Name
Hd D-Sub Shell, Plug, Size Db, Steel; No. Of Positions Itt Cannon