ITT Cannon D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Itt Cannon DBMAM25PF225

Description
DSUB 25M CRIMP G50 SS
Request a Quote Datasheet
Description
DSUB 25M CRIMP G50 SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMAM25PF225 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M CRIMP G50 SS

DSUB 25M CRIMP G50 SS

Buy Now
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Itt Cannon - 73R1620 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Itt Cannon
73R1620
D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Itt Cannon 73R1620
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMAM25PF225 73R1620
Product Name D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details