ITT Cannon D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon DBMAM25PA101

Description
DSUB 25M CRIMP G50 CAD
Request a Quote
Description
DSUB 25M CRIMP G50 CAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 25 Position, part number DBMAM-25P-A101, is designed for high reliability with crimp termination. It accommodates wire gauges ranging from AWG 20 to 28 for standard applications and AWG 22 to 28 for high-density configurations. This connector features a contact arrangement of 25 contacts of size 20, with a maximum current rating of 7.5 A and a contact resistance of 10 milli Ohm. It is rated for 500 mating cycles and can withstand a dielectric voltage of 1000 VAC at sea level. The operating temperature range is from -55°C to +150°C. The shell is made of carbon steel with cadmium plating, while the insulator is thermoplastic (type PCT UL 94V-0) in black. The connector is suitable for various applications requiring robust performance and durability.

Datasheet Summary
Powered by GS/AI

The D Sub Connector, Plug, 25 Position, part number DBMAM-25P-A101, is designed for high reliability with crimp termination. It accommodates wire gauges ranging from AWG 20 to 28 for standard applications and AWG 22 to 28 for high-density configurations. This connector features a contact arrangement of 25 contacts of size 20, with a maximum current rating of 7.5 A and a contact resistance of 10 milli Ohm. It is rated for 500 mating cycles and can withstand a dielectric voltage of 1000 VAC at sea level. The operating temperature range is from -55°C to +150°C. The shell is made of carbon steel with cadmium plating, while the insulator is thermoplastic (type PCT UL 94V-0) in black. The connector is suitable for various applications requiring robust performance and durability.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DBMAM25PA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 25M CRIMP G50 CAD

DSUB 25M CRIMP G50 CAD

Buy Now
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon - 01K1880 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
01K1880
D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon 01K1880
D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 25 POSITION; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DBMAM25PA101 01K1880
Product Name D Sub Connector, Plug, 25 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details